Diode Array 2 Independent Standard 400V 30A Chassis Mount ISOTOP
DIODE MODULE 400V 30A ISOTOP
DIODE MODULE GP 400V 30A ISOTOP
FAST RECTIFIER, DUAL, 30A, ISOTOP; Repetitive Peak Reverse Voltage:400V; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-7220-5-ND | BYT230PIV-400 | BYT230PIV-400 | 89K0495 |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Rectifier, Dual, 30A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Tj | 150 C (302 F) | |||
| Package | ISOTOP | ISOTOP | ||
| VF | 1.5 volts | 1.5 volts | 1.4 volts | |
| VR | 400 volts | |||
| IR | 0.0350 mA |