Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG03C150TR3 BZG03C150TR3

Description
Manufacturer: Vishay Win Source Part Number: 012416-BZG03C150TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 110V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012416-BZG03C150TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 110V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG03C150TR3 - 012416-BZG03C150TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C150TR3
012416-BZG03C150TR3
Diodes - Zener - Single - BZG03C150TR3 012416-BZG03C150TR3
Manufacturer: Vishay Win Source Part Number: 012416-BZG03C150TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 110V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 012416-BZG03C150TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 110V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
150V 1.25W Zener Diode - 287-BZG03C150TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1.25W Zener Diode
287-BZG03C150TR3
150V 1.25W Zener Diode 287-BZG03C150TR3
DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C150TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C150TR3GITR-ND
Single Zener Diodes BZG03C150TR3GITR-ND
Zener Diode 150V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 150V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C150TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C150TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C150TR3
DIODE ZENER 150V 1.25W DO214AC

DIODE ZENER 150V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG03C150TR3 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C150TR3
Single Zener Diodes BZG03C150TR3
DIODE ZENER 150V 1.25W DO214AC

DIODE ZENER 150V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 012416-BZG03C150TR3 287-BZG03C150TR3 BZG03C150TR3GITR-ND BZG03C150TR3 BZG03C150TR3
Product Name Diodes - Zener - Single - BZG03C150TR3 150V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Removed; Obsolete
Package DO-214AC Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
VZ 150 volts 150 volts 150 volts
ZZT 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers