Win Source Part Number: 1378034-BZD27C68P-M3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZD27-M
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Base Product Number: BZD27C68
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51 V
Power - Max: 800 mW
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 80 Ohms
Zener Diode, 68V V(Z), 5%, 2.3W, Product overview: BZD27C68P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 2.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 2.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-M3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 68V 800MW DO219AB
DIODE ZENER 68V 800MW DO219AB
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 68V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219-M3
DIODE ZENER 68V 800MW DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1378034-BZD27C68P-M3-08 | 287-BZD27C68P-M3-08 | 112-BZD27C68P-M3-08CT-ND | BZD27C68P-M3-08 | BZD27C68P-M3-08 | BZD27C68P-M3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 68V 2.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | ||
| VZ | 68 volts | 68 volts | 68 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |||
| IR | 1.00E-3 mA | 1 mA | 1.00E-3 mA |