Diode Avalanche 200V 1.5A Through Hole SOD-57
DIODE AVALANCHE 200V 1.5A SOD57
Rectifier Diode, Avalanche, 1 Element, 1A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT51D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT51D-TR can be used for catalog matching and distributor lookup.
Rectifiers 1.5 Amp 200 Volt 50 Amp IFSM
DIODE AVALANCHE 200V 1.5A SOD57
DIODE AVALANCHE 200V 1.5A SOD57
AVALANCHE DIODE, 1.5A, 200V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 112-BYT51D-TR-ND | 2085-BYT51D-TR | BYT51D-TR | BYT51D-TR | BYT51D-TR | 32C9286 |
| Product Name | Single Diodes | 1A 200V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.5A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | SOD-57 | SOD-57, Axial | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.5 amps | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |