PANJIT SemiConductor Schottky 2A 200V Diode and Rectifier BR220_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR220_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR220_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR220_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR220_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 200V Diode and Rectifier - 280-BR220_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 200V Diode and Rectifier
280-BR220_R1_00001
Schottky 2A 200V Diode and Rectifier 280-BR220_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR220_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR220_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BR220_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR220_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BR220_R1_00001 - 864558-BR220_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR220_R1_00001
864558-BR220_R1_00001
Diodes, Rectifiers - Single - BR220_R1_00001 864558-BR220_R1_00001
Manufacturer: Panjit Win Source Part Number: 864558-BR220_R1_0000 1 Features: Diode Schottky 200 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR220_R1_00001C T, 3757-BR220_R1_00001D KR, 3757-BR220_R1_00001T R

Manufacturer: Panjit
Win Source Part Number: 864558-BR220_R1_00001
Features: Diode Schottky 200 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR220_R1_00001CT, 3757-BR220_R1_00001DKR, 3757-BR220_R1_00001TR

Buy Now
Single Diodes - 3757-BR220_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR220_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR220_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - BR220_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BR220_R1_00001
Single Diodes BR220_R1_00001
DIODE SCHOTTKY 200V 2A SMA

DIODE SCHOTTKY 200V 2A SMA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR220_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR220_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR220_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes
Product Number 280-BR220_R1_00001 864558-BR220_R1_00001 3757-BR220_R1_00001DKR-ND BR220_R1_00001 BR220_R1_00001
Product Name Schottky 2A 200V Diode and Rectifier Diodes, Rectifiers - Single - BR220_R1_00001 Single Diodes Single Diodes Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data