Vishay Precision Group Diodes, Rectifiers - Single - BYM11-600-E3/96 BYM11-600-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 012395-BYM11-600-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012395-BYM11-600-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM11-600-E3/96 - 012395-BYM11-600-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-600-E3/96
012395-BYM11-600-E3/96
Diodes, Rectifiers - Single - BYM11-600-E3/96 012395-BYM11-600-E3/96
Manufacturer: Vishay Win Source Part Number: 012395-BYM11-600-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 012395-BYM11-600-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BYM11-600-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-600-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-600-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
SMD 600V 1A Diode and Rectifier - 280-BYM11-600-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A Diode and Rectifier
280-BYM11-600-E3/96
SMD 600V 1A Diode and Rectifier 280-BYM11-600-E3/96
600V 1A SMD Switching Diode DO-213AB Product overview: BYM11-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-600-E3/96 can be used for catalog matching and distributor lookup.

600V 1A SMD Switching Diode DO-213AB Product overview: BYM11-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-600-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3017 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3017
Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3017
DIODE, STANDARD, 1A, 600V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 17X9926 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
17X9926
Diode, Standard, 1A, 600V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 17X9926
DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-213AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-600-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-600-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-600-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site
Single Diodes - BYM11-600-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM11-600-E3/96
Single Diodes BYM11-600-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 012395-BYM11-600-E3/96 BYM11-600-E3/96GIDKR-ND 280-BYM11-600-E3/96 76K3017 BYM11-600-E3/96 BYM11-600-E3/96
Product Name Diodes, Rectifiers - Single - BYM11-600-E3/96 Single Diodes SMD 600V 1A Diode and Rectifier Diode, Standard, 1A, 600V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 250 ns 250 ns
Unlock Full Specs
to access all available technical data