Vishay Precision Group 150V 1.25W Zener Diode BZG03C150TR

Description
DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 1.25W Zener Diode - 287-BZG03C150TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1.25W Zener Diode
287-BZG03C150TR
150V 1.25W Zener Diode 287-BZG03C150TR
DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR can be used for catalog matching and distributor lookup.

DIODE ZENER 150V 1.25W DO214AC Product overview: BZG03C150TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C150TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C150GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C150GITR-ND
Single Zener Diodes BZG03C150GITR-ND
Zener Diode 150V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 150V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C150TR - 094377-BZG03C150TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C150TR
094377-BZG03C150TR
Diodes - Zener - Single - BZG03C150TR 094377-BZG03C150TR
Manufacturer: Vishay Win Source Part Number: 094377-BZG03C150TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 110V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 094377-BZG03C150TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 110V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C150TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C150TR
Discrete Semiconductor Products - Diodes - Zener BZG03C150TR
DIODE ZENER 150V 1.25W DO214AC

DIODE ZENER 150V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG03C150TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C150TR
Single Zener Diodes BZG03C150TR
DIODE ZENER 150V 1.25W DO214AC

DIODE ZENER 150V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C150TR BZG03C150GITR-ND 094377-BZG03C150TR BZG03C150TR BZG03C150TR
Product Name 150V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C150TR Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS
ZZT 300 ohms 300 ohms 300 ohms 300 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data