Vishay Precision Group Single Diodes BYM11-400-E3/97

Description
Diode Standard 400V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYM11-400-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-400-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-400-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
SMD 400V 1A Diode and Rectifier - 280-BYM11-400-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400V 1A Diode and Rectifier
280-BYM11-400-E3/97
SMD 400V 1A Diode and Rectifier 280-BYM11-400-E3/97
400V 1A Switching Diode, DO-213AB, SMD, T/R Product overview: BYM11-400-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/97 can be used for catalog matching and distributor lookup.

400V 1A Switching Diode, DO-213AB, SMD, T/R Product overview: BYM11-400-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7003942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003942
Schottky Diodes & Rectifiers 7003942
Diode Fast Recovery Rectifier 400V 1A

Diode Fast Recovery Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 9189758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189758
Schottky Diodes & Rectifiers 9189758
Diode Fast Recovery Rectifier 400V 1A

Diode Fast Recovery Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7003942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003942P
Schottky Diodes & Rectifiers 7003942P
Diode Fast Recovery Rectifier 400V 1A

Diode Fast Recovery Rectifier 400V 1A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-400-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-400-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-400-E3/97
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site
Single Diodes - BYM11-400-E3/97 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM11-400-E3/97
Single Diodes BYM11-400-E3/97
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 400 Volt 1.0A 150ns Glass Passivated

Rectifiers 400 Volt 1.0A 150ns Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number BYM11-400-E3/97GITR-ND 280-BYM11-400-E3/97 7003942 7003942P BYM11-400-E3/97 BYM11-400-E3/97 BYM11-400-E3/97
Product Name Single Diodes SMD 400V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape and Reel Do-213ab DO-213AB MELF; DO-213AB, MELF (Glass) DO-213AB(GL41)
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data