Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier BYM10-600-E3/97

Description
DIODE GP 600V 1A DO213AB Product overview: BYM10-600-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 1A DO213AB Product overview: BYM10-600-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-BYM10-600-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-BYM10-600-E3/97
600V 1A Diode and Rectifier 280-BYM10-600-E3/97
DIODE GP 600V 1A DO213AB Product overview: BYM10-600-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/97 can be used for catalog matching and distributor lookup.

DIODE GP 600V 1A DO213AB Product overview: BYM10-600-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM10-600-E3/97 - 865092-BYM10-600-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-600-E3/97
865092-BYM10-600-E3/97
Diodes, Rectifiers - Single - BYM10-600-E3/97 865092-BYM10-600-E3/97
Manufacturer: Vishay Win Source Part Number: 865092-BYM10-600-E3/ 97 Series: SUPERECTIFIER® Features: Diode Standard 600 V 1A Surface Mount DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM10 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYM10-600-E3/97GITR, BYM10-600-E3/97GIDKR , BYM10-600-E3/97GICT, BYM10-600-E3/97-ND

Manufacturer: Vishay
Win Source Part Number: 865092-BYM10-600-E3/97
Series: SUPERECTIFIER®
Features: Diode Standard 600 V 1A Surface Mount DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYM10
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYM10-600-E3/97GITR, BYM10-600-E3/97GIDKR, BYM10-600-E3/97GICT, BYM10-600-E3/97-ND

Buy Now Datasheet
Single Diodes - BYM10-600-E3/97GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-600-E3/97GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-600-E3/97GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-600-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-600-E3/97
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-600-E3/97
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 600 Volt 1.0 Amp Glass Passivated

Rectifiers 600 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Single Diodes - BYM10-600-E3/97 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM10-600-E3/97
Single Diodes BYM10-600-E3/97
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-BYM10-600-E3/97 865092-BYM10-600-E3/97 BYM10-600-E3/97GITR-ND BYM10-600-E3/97 BYM10-600-E3/97 BYM10-600-E3/97
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM10-600-E3/97 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Package Tape and Reel DO-213AB MELF; DO-213AB, MELF (Glass)
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Standard 600 V 1A Surface Mount DO-213AB
Unlock Full Specs
to access all available technical data