Vishay Intertechnology, Inc. 1.5KV 10A Diode and Rectifier BYS459B-1500SE3/45

Description
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: BYS459B-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500SE3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: BYS459B-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500SE3/ 45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 10A Diode and Rectifier - 280-BYS459B-1500SE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 10A Diode and Rectifier
280-BYS459B-1500SE3/45
1.5KV 10A Diode and Rectifier 280-BYS459B-1500SE3/45
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: BYS459B-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500SE3/ 45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 10A TO263AB Product overview: BYS459B-1500SE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS459B-1500SE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYS459B-1500SE3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1500V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1500V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYS459B-1500SE3/45 - 865096-BYS459B-1500SE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS459B-1500SE3/45
865096-BYS459B-1500SE3/45
Diodes, Rectifiers - Single - BYS459B-1500SE3/45 865096-BYS459B-1500SE3/45
Manufacturer: Vishay Win Source Part Number: 865096-BYS459B-1500S E3/45 Features: Diode Standard 1500 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: BYS459 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865096-BYS459B-1500SE3/45
Features: Diode Standard 1500 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BYS459
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS459B-1500SE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS459B-1500SE3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYS459B-1500SE3/45
DIODE GEN PURP 1.5KV 10A TO263AB

DIODE GEN PURP 1.5KV 10A TO263AB

Supplier's Site
Single Diodes BYS459B-1500SE3/45
DIODE GEN PURP 1.5KV 10A TO263AB

DIODE GEN PURP 1.5KV 10A TO263AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-BYS459B-1500SE3/45 BYS459B-1500SE3/45-ND 865096-BYS459B-1500SE3/45 BYS459B-1500SE3/45 BYS459B-1500SE3/45
Product Name 1.5KV 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYS459B-1500SE3/45 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tube D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 1500 V 10A Surface Mount TO-263AB (D²PAK)
Unlock Full Specs
to access all available technical data