Manufacturer: Vishay
Win Source Part Number: 084224-BYS10-45-E3/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1,800
1.5A 45V SMA Rectifier Diode Product overview: BYS10-45-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45-E3/TR can be used for catalog matching and distributor lookup.
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 1.5 Amp 45 Volt
DIODE SCHOTTKY 45V 1.5A DO214AC
DIODE SCHOTTKY 45V 1.5A DO214AC
SCHOTTKY RECTIFIER, 1.5A, 45V, DO-214AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE RECTIFIER, SCHOTTKY, 1.5A, 45V, DO214AC, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:1.5A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 084224-BYS10-45-E3/TR | 280-BYS10-45-E3/TR | BYS10-45-E3/GIDKR-ND | BYS10-45-E3/TR | BYS10-45-E3/TR | BYS10-45-E3/TR | 76K3140 | 29X0490 |
| Product Name | Diodes, Rectifiers - Single - BYS10-45-E3/TR | 1.5A 45V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1.5A, 45V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Schottky, 1.5A, 45V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |