Vishay Precision Group Diodes - Zener - Single - BZD27C6V2P-E3-08 BZD27C6V2P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025812-BZD27C6V2P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025812-BZD27C6V2P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C6V2P-E3-08 - 1025812-BZD27C6V2P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C6V2P-E3-08
1025812-BZD27C6V2P-E3-08
Diodes - Zener - Single - BZD27C6V2P-E3-08 1025812-BZD27C6V2P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025812-BZD27C6V2P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1025812-BZD27C6V2P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
6.2V 0.8W Zener Diode - 287-BZD27C6V2P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.8W Zener Diode
287-BZD27C6V2P-E3-08
6.2V 0.8W Zener Diode 287-BZD27C6V2P-E3-08
Zener Diode, 6.2V V(Z), 6.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C6V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C6V2P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 6.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C6V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C6V2P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C6V2P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C6V2P-E3-08GICT-ND
Single Zener Diodes BZD27C6V2P-E3-08GICT-ND
Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C6V2P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C6V2P-E3-08GIDKR-ND
Single Zener Diodes BZD27C6V2P-E3-08GIDKR-ND
Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C6V2P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C6V2P-E3-08GITR-ND
Single Zener Diodes BZD27C6V2P-E3-08GITR-ND
Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 6.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C6V2P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C6V2P-E3-08
Single Zener Diodes BZD27C6V2P-E3-08
DIODE ZENER 6.2V 800MW DO219AB

DIODE ZENER 6.2V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 6.2V, Do-219Ab; Zener Voltage Nom Vishay - 20H3638 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 6.2V, Do-219Ab; Zener Voltage Nom Vishay
20H3638
Zener Diode, 2.3W, 6.2V, Do-219Ab; Zener Voltage Nom Vishay 20H3638
ZENER DIODE, 2.3W, 6.2V, DO-219AB; Zener Voltage Nom:6.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 6.2V, DO-219AB; Zener Voltage Nom:6.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7103 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7103
Diode, Zener, 6.2V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7103
DIODE, ZENER, 6.2V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.8W, 6.2V, Do-219Ab-2; Zener Voltage Vz Typ Vishay - 82AC2446 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.8W, 6.2V, Do-219Ab-2; Zener Voltage Vz Typ Vishay
82AC2446
Zener Diode, 0.8W, 6.2V, Do-219Ab-2; Zener Voltage Vz Typ Vishay 82AC2446
ZENER DIODE, 0.8W, 6.2V, DO-219AB-2; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.8W, 6.2V, DO-219AB-2; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C6V2P-E3-08
Zener Diodes BZD27C6V2P-E3-08
Zener Diodes 6.2 Volt 0.8 Watt 5%

Zener Diodes 6.2 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C6V2P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C6V2P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C6V2P-E3-08
DIODE ZENER 6.2V 800MW DO219AB

DIODE ZENER 6.2V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025812-BZD27C6V2P-E3-08 287-BZD27C6V2P-E3-08 BZD27C6V2P-E3-08GICT-ND BZD27C6V2P-E3-08 20H3638 82AC2446 BZD27C6V2P-E3-08 BZD27C6V2P-E3-08
Product Name Diodes - Zener - Single - BZD27C6V2P-E3-08 6.2V 0.8W Zener Diode Single Zener Diodes Single Zener Diodes Zener Diode, 2.3W, 6.2V, Do-219Ab; Zener Voltage Nom Vishay Zener Diode, 0.8W, 6.2V, Do-219Ab-2; Zener Voltage Vz Typ Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB DO-219AB DO-219AB-2 DO-219AB (SMF)
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 3 ohms 3 ohms 3 ohms 3 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data