Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C100P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C100P-E3-0
Manufacturer: Vishay
Win Source Part Number: 1025736-BZD17C100P-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 75V
Voltage - Zener (Nom) (Vz): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 100V 800MW DO219AB
DIODE ZENER 100V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD17C100P-E3-08 | 1025736-BZD17C100P-E3-08 | BZD17C100P-E3-08-ND | BZD17C100P-E3-08 | BZD17C100P-E3-08 | BZD17C100P-E3-08 |
| Product Name | Zener Diode | Diodes - Zener - Single - BZD17C100P-E3-08 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-219AB (SMF) | DO-219AB | DO-219AB (SMF) | |||
| VZ | 100 volts | 100 volts | 100 volts |