Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Manufacturer: Vishay
Win Source Part Number: 201581-BU2506-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: BU2506-E3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ BU
Alternative Parts (Cross-Reference): S15WB60-5000; S20WB60-5000; S15WB60-4000;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Rectifier Bridge Single 600V 3.5A 4-Pin Case BU Tube Product overview: BU2506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2506-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 25 Amp 600 Volt
BRIDGE RECT 1P 600V 3.5A BU
BRIDGE RECT 1P 600V 3.5A BU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | BU2506-E3/45GI-ND | 201581-BU2506-E3/45 | 299-BU2506-E3/45 | BU2506-E3/45 | BU2506-E3/45 | BU2506-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - BU2506-E3/45 | 600V 3.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, BU | Rail/Tube | BU | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts |