Vishay Precision Group Single Diodes BYWB29-200-E3/81

Description
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYWB29-200-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
200V 8A Diode and Rectifier - 280-BYWB29-200-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BYWB29-200-E3/81
200V 8A Diode and Rectifier 280-BYWB29-200-E3/81
DIODE GEN PURP 200V 8A TO263AB Product overview: BYWB29-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-200-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A TO263AB Product overview: BYWB29-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-200-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYWB29-200-E3/81 - 201745-BYWB29-200-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWB29-200-E3/81
201745-BYWB29-200-E3/81
Diodes, Rectifiers - Single - BYWB29-200-E3/81 201745-BYWB29-200-E3/81
Manufacturer: Vishay Win Source Part Number: 201745-BYWB29-200-E3 /81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Family Name: BYWB29-200 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; SFAS804G C0G; SFAS804G RN; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201745-BYWB29-200-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Family Name: BYWB29-200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; SFAS804G C0G; SFAS804G RN;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYWB29-200-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWB29-200-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BYWB29-200-E3/81
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site
Single Diodes BYWB29-200-E3/81
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 200 Volt

Rectifiers 8.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number BYWB29-200-E3/81GITR-ND 280-BYWB29-200-E3/81 201745-BYWB29-200-E3/81 BYWB29-200-E3/81 BYWB29-200-E3/81 BYWB29-200-E3/81
Product Name Single Diodes 200V 8A Diode and Rectifier Diodes, Rectifiers - Single - BYWB29-200-E3/81 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB
RoHS Compliant RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data