Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23
DIODE VAR CAP 18V 50MA SOT-23 Product overview: BB 804 SF3 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18V, 50MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 804 SF3 E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 863561-BB 804 SF3 E6327
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors 1 Pair Common Cathode 18 V Surface Mount PG-SOT23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB804
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BB 804 SF3 E6327-ND, BB804SF3E6327XT, BB804SF3E6327, SP000010427
DIODE VAR CAP 18V 50MA SOT-23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | BB804SF3E6327-ND | 282-BB 804 SF3 E6327 | 863561-BB 804 SF3 E6327 | BB 804 SF3 E6327 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 18V 50MA SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB 804 SF3 E6327 | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23 |