Varactors Single 30V Surface Mount PG-SC79-2
Manufacturer: Infineon Technologies
Win Source Part Number: 1022288-BB 659C-02V E7908
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 15.3
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE VAR CAP 30V 20MA SC-79 Product overview: BB 659C-02V E7908 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 659C-02V E7908 can be used for catalog matching and distributor lookup.
DIODE VAR CAP 30V 20MA SC-79
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes |
| Product Number | BB659C-02VE7908-ND | 1022288-BB 659C-02V E7908 | 282-BB 659C-02V E7908 | BB 659C-02V E7908 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BB 659C-02V E7908 | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | PG-SC79-2 | Tape & Reel (TR) |