Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C12P-E3-08 BZD27C12P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025760-BZD27C12P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025760-BZD27C12P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C12P-E3-08 - 1025760-BZD27C12P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C12P-E3-08
1025760-BZD27C12P-E3-08
Diodes - Zener - Single - BZD27C12P-E3-08 1025760-BZD27C12P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025760-BZD27C12P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025760-BZD27C12P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZD27C12P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C12P-E3-08GITR-ND
Single Zener Diodes BZD27C12P-E3-08GITR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C12P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C12P-E3-08GIDKR-ND
Single Zener Diodes BZD27C12P-E3-08GIDKR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C12P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C12P-E3-08GICT-ND
Single Zener Diodes BZD27C12P-E3-08GICT-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Automotive 12V 0.8W Zener Diode - 287-BZD27C12P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12V 0.8W Zener Diode
287-BZD27C12P-E3-08
Automotive 12V 0.8W Zener Diode 287-BZD27C12P-E3-08
12V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB, AEC-Q101 Product overview: BZD27C12P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-E3-08 can be used for catalog matching and distributor lookup.

12V Zener Diode, 0.8W, 5% Tol, SMF, DO-219AB, AEC-Q101 Product overview: BZD27C12P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 2.3W, 12V, Do-219Ab; Zener Voltage Nom Vishay - 20H3580 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 12V, Do-219Ab; Zener Voltage Nom Vishay
20H3580
Zener Diode, 2.3W, 12V, Do-219Ab; Zener Voltage Nom Vishay 20H3580
ZENER DIODE, 2.3W, 12V, DO-219AB; Zener Voltage Nom:12V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 2.3W, 12V, DO-219AB; Zener Voltage Nom:12V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C12P-E3-08
Zener Diodes BZD27C12P-E3-08
Zener Diodes 12 Volt 0.8 Watt 5%

Zener Diodes 12 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C12P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C12P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C12P-E3-08
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C12P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C12P-E3-08
Single Zener Diodes BZD27C12P-E3-08
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025760-BZD27C12P-E3-08 BZD27C12P-E3-08GITR-ND 287-BZD27C12P-E3-08 20H3580 BZD27C12P-E3-08 BZD27C12P-E3-08 BZD27C12P-E3-08
Product Name Diodes - Zener - Single - BZD27C12P-E3-08 Single Zener Diodes Automotive 12V 0.8W Zener Diode Zener Diode, 2.3W, 12V, Do-219Ab; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data