Infineon Technologies AG 30V 20MA Diode and Rectifier BB639CE7904HTSA1

Description
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB639CE7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639CE7904HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB639CE7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639CE7904HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 20MA Diode and Rectifier - 282-BB639CE7904HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB639CE7904HTSA1
30V 20MA Diode and Rectifier 282-BB639CE7904HTSA1
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB639CE7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639CE7904HTSA1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB639CE7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB639CE7904HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BB639CE7904HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB639CE7904HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB639CE7904HTSA1TR-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB639CE7904HTSA1 - 096496-BB639CE7904HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB639CE7904HTSA1
096496-BB639CE7904HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB639CE7904HTSA1 096496-BB639CE7904HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096496-BB639CE7904HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 15.3 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096496-BB639CE7904HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 15.3
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB639CE7904HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB639CE7904HTSA1
Variable Capacitance (Varicaps, Varactors) BB639CE7904HTSA1
DIODE VAR CAP 30V 20MA SOD-323

DIODE VAR CAP 30V 20MA SOD-323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB639CE7904HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB639CE7904HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB639CE7904HTSA1
DIODE VAR CAP 30V 20MA SOD-323

DIODE VAR CAP 30V 20MA SOD-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-BB639CE7904HTSA1 BB639CE7904HTSA1TR-ND 096496-BB639CE7904HTSA1 BB639CE7904HTSA1 BB639CE7904HTSA1
Product Name 30V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BB639CE7904HTSA1 Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 PG-SOD323-2 PG-SOD323-3D
Unlock Full Specs
to access all available technical data