Vishay Precision Group 3.6V 0.8W Zener Diode BZD27C3V6P-E3-08

Description
Zener Diode, 3.6V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.8W Zener Diode - 287-BZD27C3V6P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.8W Zener Diode
287-BZD27C3V6P-E3-08
3.6V 0.8W Zener Diode 287-BZD27C3V6P-E3-08
Zener Diode, 3.6V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C3V6P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C3V6P-E3-08 - 039774-BZD27C3V6P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C3V6P-E3-08
039774-BZD27C3V6P-E3-08
Diodes - Zener - Single - BZD27C3V6P-E3-08 039774-BZD27C3V6P-E3-08
Manufacturer: Vishay Win Source Part Number: 039774-BZD27C3V6P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 039774-BZD27C3V6P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZD27C3V6P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C3V6P-E3-08GITR-ND
Single Zener Diodes BZD27C3V6P-E3-08GITR-ND
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C3V6P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C3V6P-E3-08GIDKR-ND
Single Zener Diodes BZD27C3V6P-E3-08GIDKR-ND
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C3V6P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C3V6P-E3-08GICT-ND
Single Zener Diodes BZD27C3V6P-E3-08GICT-ND
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diode, 2.3W, 3.6V, Do-219Ab; Zener Voltage Nom Vishay - 18M8546 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 3.6V, Do-219Ab; Zener Voltage Nom Vishay
18M8546
Zener Diode, 2.3W, 3.6V, Do-219Ab; Zener Voltage Nom Vishay 18M8546
ZENER DIODE, 2.3W, 3.6V, DO-219AB; Zener Voltage Nom:3.6V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 3.6V, DO-219AB; Zener Voltage Nom:3.6V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C3V6P-E3-08
Zener Diodes BZD27C3V6P-E3-08
Zener Diodes 3.6 Volt 0.8 Watt 5%

Zener Diodes 3.6 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C3V6P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C3V6P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C3V6P-E3-08
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C3V6P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C3V6P-E3-08
Single Zener Diodes BZD27C3V6P-E3-08
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C3V6P-E3-08 039774-BZD27C3V6P-E3-08 BZD27C3V6P-E3-08GITR-ND 18M8546 BZD27C3V6P-E3-08 BZD27C3V6P-E3-08 BZD27C3V6P-E3-08
Product Name 3.6V 0.8W Zener Diode Diodes - Zener - Single - BZD27C3V6P-E3-08 Single Zener Diodes Zener Diode, 2.3W, 3.6V, Do-219Ab; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data