Zener Diode 12V 3W ±2% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 3W DO214AC
DIODE ZENER 12V 3W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG03C12TR3-ND | BZG03C12TR3 | BZG03C12TR3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA |