Vishay Precision Group 51V 0.8W Zener Diode BZD27C51P-HE3-08

Description
Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C51P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C51P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 0.8W Zener Diode - 2086-BZD27C51P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 0.8W Zener Diode
2086-BZD27C51P-HE3-08
51V 0.8W Zener Diode 2086-BZD27C51P-HE3-08
Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C51P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C51P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C51P-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C51P-HE3-08GITR-ND
Single Zener Diodes BZD27C51P-HE3-08GITR-ND
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C51P-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C51P-HE3-08GICT-ND
Single Zener Diodes BZD27C51P-HE3-08GICT-ND
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C51P-HE3-08 - 730175-BZD27C51P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C51P-HE3-08
730175-BZD27C51P-HE3-08
Diodes - Zener - Single - BZD27C51P-HE3-08 730175-BZD27C51P-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730175-BZD27C51P-HE3 -08 Packaging: Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 51V Categories: Discrete Semiconductor Products Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 60 Ohms Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 800mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 39V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730175-BZD27C51P-HE3-08
Packaging: Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 51V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 39V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD27C51P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C51P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C51P-HE3-08
DIODE ZENER 51V 800MW DO219AB

DIODE ZENER 51V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C51P-HE3-08
Zener Diodes BZD27C51P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet
Single Zener Diodes - BZD27C51P-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C51P-HE3-08
Single Zener Diodes BZD27C51P-HE3-08
DIODE ZENER 51V 800MW DO219AB

DIODE ZENER 51V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C51P-HE3-08 BZD27C51P-HE3-08GITR-ND 730175-BZD27C51P-HE3-08 BZD27C51P-HE3-08 BZD27C51P-HE3-08 BZD27C51P-HE3-08
Product Name 51V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C51P-HE3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB
RoHS Compliant RoHS
VZ 51 volts 51 volts 51 volts 51 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1660424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details