Vishay Precision Group 3A 1.3kV 150A Diode and Rectifier BY255P-E3/54

Description
3A 1.3kV Rectifier Diode, DO-201AD, 150A Surge Product overview: BY255P-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.3kV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1.3kV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255P-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 1.3kV Rectifier Diode, DO-201AD, 150A Surge Product overview: BY255P-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.3kV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1.3kV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255P-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 1.3kV 150A Diode and Rectifier - 280-BY255P-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 1.3kV 150A Diode and Rectifier
280-BY255P-E3/54
3A 1.3kV 150A Diode and Rectifier 280-BY255P-E3/54
3A 1.3kV Rectifier Diode, DO-201AD, 150A Surge Product overview: BY255P-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.3kV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1.3kV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255P-E3/54 can be used for catalog matching and distributor lookup.

3A 1.3kV Rectifier Diode, DO-201AD, 150A Surge Product overview: BY255P-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1.3kV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1.3kV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255P-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7088000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088000
Schottky Diodes & Rectifiers 7088000
Diode Standard Reco Rectifier 1.3KV 3A

Diode Standard Reco Rectifier 1.3KV 3A

Supplier's Site
Schottky Diodes & Rectifiers - 7088000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088000P
Schottky Diodes & Rectifiers 7088000P
Diode Standard Reco Rectifier 1.3KV 3A

Diode Standard Reco Rectifier 1.3KV 3A

Supplier's Site
Schottky Diodes & Rectifiers - 1652856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652856
Schottky Diodes & Rectifiers 1652856
Diode Standard Reco Rectifier 1.3KV 3A

Diode Standard Reco Rectifier 1.3KV 3A

Supplier's Site
Diodes, Rectifiers - Single - BY255P-E3/54 - 1025501-BY255P-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY255P-E3/54
1025501-BY255P-E3/54
Diodes, Rectifiers - Single - BY255P-E3/54 1025501-BY255P-E3/54
Manufacturer: Vishay Win Source Part Number: 1025501-BY255P-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 1300V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025501-BY255P-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BY255P-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY255P-E3/54GICT-ND
Single Diodes BY255P-E3/54GICT-ND
Diode Standard 1300V 3A Through Hole DO-201AD

Diode Standard 1300V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - BY255P-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY255P-E3/54GITR-ND
Single Diodes BY255P-E3/54GITR-ND
Diode Standard 1300V 3A Through Hole DO-201AD

Diode Standard 1300V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY255P-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY255P-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY255P-E3/54
DIODE GEN PURP 1.3KV 3A DO201AD

DIODE GEN PURP 1.3KV 3A DO201AD

Supplier's Site
Standard Diode, 3A, 1.3Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3298 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1.3Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3298
Standard Diode, 3A, 1.3Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3298
STANDARD DIODE, 3A, 1.3KV, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:150A RoHS Compliant: Yes

STANDARD DIODE, 3A, 1.3KV, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5583 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5583
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5583
STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:150A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - BY255P-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BY255P-E3/54
Single Diodes BY255P-E3/54
DIODE GEN PURP 1.3KV 3A DO201AD

DIODE GEN PURP 1.3KV 3A DO201AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes General Purpose Diodes
Product Number 280-BY255P-E3/54 7088000 7088000P 1025501-BY255P-E3/54 BY255P-E3/54GICT-ND BY255P-E3/54 76K3298 BY255P-E3/54
Product Name 3A 1.3kV 150A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BY255P-E3/54 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 3A, 1.3Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Package Tape and Reel Do-201ad DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
trr 3000 ns 3000 ns 3000 ns
Unlock Full Specs
to access all available technical data