Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BB914E6327HTSA1 BB914E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022297-BB914E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 19.75pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 2.42 Capacitance Ratio Condition: C2/C8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022297-BB914E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 19.75pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 2.42 Capacitance Ratio Condition: C2/C8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB914E6327HTSA1 - 1022297-BB914E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB914E6327HTSA1
1022297-BB914E6327HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB914E6327HTSA1 1022297-BB914E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022297-BB914E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 19.75pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 18V Capacitance Ratio: 2.42 Capacitance Ratio Condition: C2/C8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022297-BB914E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 19.75pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 18V
Capacitance Ratio: 2.42
Capacitance Ratio Condition: C2/C8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOT23 Diode and Rectifier
282-BB914E6327HTSA1
Dual 18V SOT23 Diode and Rectifier 282-BB914E6327HTSA1
DIODE VARACTOR 18V DUAL SOT23-3 Product overview: BB914E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 18V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB914E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE VARACTOR 18V DUAL SOT23-3 Product overview: BB914E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 18V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB914E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 448-BB914E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
448-BB914E6327HTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) 448-BB914E6327HTSA1CT-ND
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 448-BB914E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
448-BB914E6327HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) 448-BB914E6327HTSA1TR-ND
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23

Buy Now Datasheet
Varactor Diodes - 2737289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
2737289
Varactor Diodes 2737289
Infineon RF DIODES BB914E6327HTSA1

Infineon RF DIODES BB914E6327HTSA1

Supplier's Site
Varactor Diodes - 2737288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varactor Diodes
2737288
Varactor Diodes 2737288
Infineon RF DIODES BB914E6327HTSA1

Infineon RF DIODES BB914E6327HTSA1

Supplier's Site
 - BB914E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 43.75pF C(T), 18V, Silicon, Abrupt

Variable Capacitance Diode, 43.75pF C(T), 18V, Silicon, Abrupt

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB914E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB914E6327HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB914E6327HTSA1
DIODE VARACTOR 18V DUAL SOT23-3

DIODE VARACTOR 18V DUAL SOT23-3

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB914E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB914E6327HTSA1
Variable Capacitance (Varicaps, Varactors) BB914E6327HTSA1
DIODE VARACTOR 18V DUAL SOT23-3

DIODE VARACTOR 18V DUAL SOT23-3

Supplier's Site Datasheet
Rf Diode, 45Pf, 0.05A, Sot-23; Capacitance Cd Max @ Vr F Infineon - 49AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, 45Pf, 0.05A, Sot-23; Capacitance Cd Max @ Vr F Infineon
49AC0099
Rf Diode, 45Pf, 0.05A, Sot-23; Capacitance Cd Max @ Vr F Infineon 49AC0099
RF DIODE, 45PF, 0.05A, SOT-23; Capacitance Cd Max @ Vr F:45pF; Forward Current If(AV):50mA; Repetitive Reverse Voltage Vrrm Max:18V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

RF DIODE, 45PF, 0.05A, SOT-23; Capacitance Cd Max @ Vr F:45pF; Forward Current If(AV):50mA; Repetitive Reverse Voltage Vrrm Max:18V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Varactor Diodes Rectifiers Varactor Diodes Diode Arrays Diodes Varactor Diodes Varactor Diodes RF Diodes
Product Number 1022297-BB914E6327HTSA1 282-BB914E6327HTSA1 448-BB914E6327HTSA1CT-ND 2737289 BB914E6327HTSA1 BB914E6327HTSA1 BB914E6327HTSA1 49AC0099
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB914E6327HTSA1 Dual 18V SOT23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Rf Diode, 45Pf, 0.05A, Sot-23; Capacitance Cd Max @ Vr F Infineon
Life Cycle Stage Active Active
Package PG-SOT23-3 Tape & Reel (TR) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 PG-SOT23 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
CDmin/CDmax 2.42
CT 19.75 pF 19.75 pF 19.75 pF 45 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data