Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
DIODE ARRAY GP 200V 10A TO220AB Product overview: BYV32E-200PQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32E-200PQ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 913837-BYV32E-200PQ
Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BYV32
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.10.0080
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 10A TO220AB
Rectifiers Dual Ultrafast Power Diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BYV32E-200PQ-ND | 286-BYV32E-200PQ | 913837-BYV32E-200PQ | BYV32E-200PQ | BYV32E-200PQ | BYV32E-200PQ |
| Product Name | Diode Arrays | 200V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - BYV32E-200PQ | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | |||||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 10A Through Hole TO-220-3 |