Vishay Precision Group Diodes, Rectifiers - Single - BYM11-400-E3/96 BYM11-400-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 110364-BYM11-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: BYM11-400 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110364-BYM11-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: BYM11-400 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYM11-400-E3/96 - 110364-BYM11-400-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-400-E3/96
110364-BYM11-400-E3/96
Diodes, Rectifiers - Single - BYM11-400-E3/96 110364-BYM11-400-E3/96
Manufacturer: Vishay Win Source Part Number: 110364-BYM11-400-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: BYM11-400 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US; Introduction Date: October 14, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110364-BYM11-400-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: BYM11-400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYD37G; DFLR1400-7; DFLU1400-7; SV5617US;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-BYM11-400-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-BYM11-400-E3/96
400V 1A Diode and Rectifier 280-BYM11-400-E3/96
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: BYM11-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: BYM11-400-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-400-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM11-400-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-400-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-400-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-400-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYM11-400-E3/96
Single Diodes BYM11-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-400-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-400-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-400-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1.0 Amp 400 Volt

Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 110364-BYM11-400-E3/96 280-BYM11-400-E3/96 BYM11-400-E3/96GITR-ND BYM11-400-E3/96 BYM11-400-E3/96 BYM11-400-E3/96
Product Name Diodes, Rectifiers - Single - BYM11-400-E3/96 400V 1A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
trr 150 ns
Unlock Full Specs
to access all available technical data