Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD17C5V6P-E3-08 BZD17C5V6P-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800740-BZD17C5V6P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 2V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800740-BZD17C5V6P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD17C5V6P-E3-08 - 800740-BZD17C5V6P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C5V6P-E3-08
800740-BZD17C5V6P-E3-08
Diodes - Zener - Single - BZD17C5V6P-E3-08 800740-BZD17C5V6P-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800740-BZD17C5V6P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800740-BZD17C5V6P-E3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-219AB
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 2V

Buy Now
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C5V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C5V6P-E3-0 8 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C5V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C5V6P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD17C5V6P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C5V6P-E3-08DKR-ND
Single Zener Diodes 112-BZD17C5V6P-E3-08DKR-ND
DIODE ZENER 5.6V 800MW DO219AB

DIODE ZENER 5.6V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C5V6P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C5V6P-E3-08TR-ND
Single Zener Diodes 112-BZD17C5V6P-E3-08TR-ND
Zener Diode 5.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C5V6P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C5V6P-E3-08CT-ND
Single Zener Diodes 112-BZD17C5V6P-E3-08CT-ND
DIODE ZENER 5.6V 800MW DO219AB

DIODE ZENER 5.6V 800MW DO219AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C5V6P-E3-08
Zener Diodes BZD17C5V6P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C5V6P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C5V6P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C5V6P-E3-08
DIODE ZENER 5.6V 800MW DO219AB

DIODE ZENER 5.6V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD17C5V6P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD17C5V6P-E3-08
Single Zener Diodes BZD17C5V6P-E3-08
DIODE ZENER 5.6V 800MW DO219AB

DIODE ZENER 5.6V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 800740-BZD17C5V6P-E3-08 2086-BZD17C5V6P-E3-08 112-BZD17C5V6P-E3-08DKR-ND BZD17C5V6P-E3-08 BZD17C5V6P-E3-08 BZD17C5V6P-E3-08
Product Name Diodes - Zener - Single - BZD17C5V6P-E3-08 Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
VZ 5.6 volts 5.6 volts 5.6 volts
IR 0.0100 mA 10 mA 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data