DIODE ZENER 4.3V 800MW DO219AB
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 4.3V 800MW DO219AB
DIODE ZENER 4.3V 800MW DO219AB
DIODE ZENER 4.3V 800MW DO219AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZD27C4V3P-M3-08CT-ND | BZD27C4V3P-M3-08 | BZD27C4V3P-M3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | DO-219AB (SMF) | DO-219AB |