STMicroelectronics, Inc. Single Diodes BYT12PI-1000

Description
Diode Standard 1000V 12A Through Hole TO220AC Isolated
Request a Quote Datasheet
Description
Diode Standard 1000V 12A Through Hole TO220AC Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-2428-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2428-ND
Single Diodes 497-2428-ND
Diode Standard 1000V 12A Through Hole TO220AC Isolated

Diode Standard 1000V 12A Through Hole TO220AC Isolated

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT12PI-1000 - 1025595-BYT12PI-1000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT12PI-1000
1025595-BYT12PI-1000
Diodes, Rectifiers - Single - BYT12PI-1000 1025595-BYT12PI-1000
Manufacturer: STMicroelectronics Win Source Part Number: 1025595-BYT12PI-1000 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.9V @ 12A Reverse Recovery Time (trr): 155ns Current - Reverse Leakage @ Vr: 50μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO220AC Isolated Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1025595-BYT12PI-1000
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 12A
Reverse Recovery Time (trr): 155ns
Current - Reverse Leakage @ Vr: 50μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO220AC Isolated
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
12A 1000V Diode and Rectifier - 280-BYT12PI-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 1000V Diode and Rectifier
280-BYT12PI-1000
12A 1000V Diode and Rectifier 280-BYT12PI-1000
12A, 1000V, SILICON, RECTIFIER DIODE, TO-220AC Product overview: BYT12PI-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT12PI-1000 can be used for catalog matching and distributor lookup.

12A, 1000V, SILICON, RECTIFIER DIODE, TO-220AC Product overview: BYT12PI-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT12PI-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT12PI-1000 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYT12PI-1000
Single Diodes BYT12PI-1000
DIODE GP 1KV 12A TO220AC ISOL

DIODE GP 1KV 12A TO220AC ISOL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT12PI-1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT12PI-1000
Discrete Semiconductor Products - Diodes - Rectifiers BYT12PI-1000
DIODE GP 1KV 12A TO220AC ISOL

DIODE GP 1KV 12A TO220AC ISOL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 497-2428-ND 1025595-BYT12PI-1000 280-BYT12PI-1000 BYT12PI-1000 BYT12PI-1000
Product Name Single Diodes Diodes, Rectifiers - Single - BYT12PI-1000 12A 1000V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.9 volts 1.9 volts 1.9 volts
VR 1000 volts 1000 volts
IR 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data