Vishay Precision Group Single Diodes BY448GP-E3/54

Description
Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY448GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - BY448GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1650V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Through-Hole 1.5A 1.65kV Diode and Rectifier - 280-BY448GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.5A 1.65kV Diode and Rectifier
280-BY448GP-E3/54
Through-Hole 1.5A 1.65kV Diode and Rectifier 280-BY448GP-E3/54
1.5A 1.65kV Rectifier Diode, DO-15, Through Hole Product overview: BY448GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 1.65kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 1.65kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY448GP-E3/54 can be used for catalog matching and distributor lookup.

1.5A 1.65kV Rectifier Diode, DO-15, Through Hole Product overview: BY448GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 1.65kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 1.65kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY448GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BY448GP-E3/54 - 1025515-BY448GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY448GP-E3/54
1025515-BY448GP-E3/54
Diodes, Rectifiers - Single - BY448GP-E3/54 1025515-BY448GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1025515-BY448GP-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1650V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 20μs Current - Reverse Leakage @ Vr: 5μA @ 1650V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 1025515-BY448GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1650V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1650V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8142723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142723
Schottky Diodes & Rectifiers 8142723
Diode 1650V 1.5A Fast Glass DO-15

Diode 1650V 1.5A Fast Glass DO-15

Supplier's Site
Schottky Diodes & Rectifiers - 8142723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142723P
Schottky Diodes & Rectifiers 8142723P
Diode 1650V 1.5A Fast Glass DO-15

Diode 1650V 1.5A Fast Glass DO-15

Supplier's Site
Schottky Diodes & Rectifiers - 1656949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656949
Schottky Diodes & Rectifiers 1656949
Diode 1650V 1.5A Fast Glass DO-15

Diode 1650V 1.5A Fast Glass DO-15

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BY448GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY448GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY448GP-E3/54
DIODE GP 1.65KV 1.5A DO204AC

DIODE GP 1.65KV 1.5A DO204AC

Supplier's Site
Single Diodes - BY448GP-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BY448GP-E3/54
Single Diodes BY448GP-E3/54
DIODE GP 1.65KV 1.5A DO204AC

DIODE GP 1.65KV 1.5A DO204AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BY448GP-E3/54
Rectifiers BY448GP-E3/54
Rectifiers 1.5 Amp 1650 Volt

Rectifiers 1.5 Amp 1650 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number BY448GP-E3/54GICT-ND 280-BY448GP-E3/54 1025515-BY448GP-E3/54 8142723 8142723P BY448GP-E3/54 BY448GP-E3/54 BY448GP-E3/54
Product Name Single Diodes Through-Hole 1.5A 1.65kV Diode and Rectifier Diodes, Rectifiers - Single - BY448GP-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel Sod-57 SOD-57 DO-15 DO-15; DO-15
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data