Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C160P-E3-08 BZD27C160P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 039768-BZD27C160P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 120V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 039768-BZD27C160P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 120V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C160P-E3-08 - 039768-BZD27C160P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C160P-E3-08
039768-BZD27C160P-E3-08
Diodes - Zener - Single - BZD27C160P-E3-08 039768-BZD27C160P-E3-08
Manufacturer: Vishay Win Source Part Number: 039768-BZD27C160P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 120V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 039768-BZD27C160P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 120V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
160V 0.8W Zener Diode - 287-BZD27C160P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160V 0.8W Zener Diode
287-BZD27C160P-E3-08
160V 0.8W Zener Diode 287-BZD27C160P-E3-08
Zener Diode, 160V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C160P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 160V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C160P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 160V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 160V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C160P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C160P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C160P-E3-08TR-ND
Single Zener Diodes 112-BZD27C160P-E3-08TR-ND
Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C160P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C160P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C160P-E3-08DKR-ND
Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C160P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C160P-E3-08CT-ND
Single Zener Diodes 112-BZD27C160P-E3-08CT-ND
Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 160V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C160P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C160P-E3-08
Single Zener Diodes BZD27C160P-E3-08
DIODE ZENER 160V 800MW DO219AB

DIODE ZENER 160V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C160P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C160P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C160P-E3-08
DIODE ZENER 160V 800MW DO219AB

DIODE ZENER 160V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C160P-E3-08
Zener Diodes BZD27C160P-E3-08
Zener Diodes 160 Volt 0.8 Watt 5%

Zener Diodes 160 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 039768-BZD27C160P-E3-08 287-BZD27C160P-E3-08 112-BZD27C160P-E3-08TR-ND BZD27C160P-E3-08 BZD27C160P-E3-08 BZD27C160P-E3-08
Product Name Diodes - Zener - Single - BZD27C160P-E3-08 160V 0.8W Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB (SMF) DO-219AB-2
VZ 160 volts 160 volts 160 volts 160 volts
ZZT 350 ohms 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data