Vishay Intertechnology, Inc. Single Zener Diodes BZD17C5V1P-E3-08

Description
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD17C5V1P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C5V1P-E3-08-ND
Single Zener Diodes BZD17C5V1P-E3-08-ND
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C5V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C5V1P-E3-0 8 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C5V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C5V1P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD17C5V1P-E3-08 - 1025750-BZD17C5V1P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C5V1P-E3-08
1025750-BZD17C5V1P-E3-08
Diodes - Zener - Single - BZD17C5V1P-E3-08 1025750-BZD17C5V1P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025750-BZD17C5V1P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025750-BZD17C5V1P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C5V1P-E3-08
Zener Diodes BZD17C5V1P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C5V1P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C5V1P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C5V1P-E3-08
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD17C5V1P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD17C5V1P-E3-08
Single Zener Diodes BZD17C5V1P-E3-08
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD17C5V1P-E3-08-ND 2086-BZD17C5V1P-E3-08 1025750-BZD17C5V1P-E3-08 BZD17C5V1P-E3-08 BZD17C5V1P-E3-08 BZD17C5V1P-E3-08
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZD17C5V1P-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB (SMF) DO-219AB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C15J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details