Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)
Zener Diode, 68V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C68P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-E3-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 68V 800MW DO219AB
DIODE ZENER 68V 800MW DO219AB
Zener Diodes 68 Volt 0.8 Watt 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZD27C68P-E3-18TR-ND | 287-BZD27C68P-E3-18 | BZD27C68P-E3-18 | BZD27C68P-E3-18 | BZD27C68P-E3-18 |
| Product Name | Single Zener Diodes | 68V 0.8W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||||
| PD | 0.8000 milliwatts | ||||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 |