DIODE ZENER 12V 3W DO214AC Product overview: BZG03C12TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C12TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012414-BZG03C12TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics
Quantity per package: 1,500
Zener Diode 12V 3W Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 3W DO214AC
DIODE ZENER 12V 3W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG03C12TR | 012414-BZG03C12TR | BZG03C12GITR-ND | BZG03C12TR | BZG03C12TR |
| Product Name | 12V 3W Zener Diode | Diodes - Zener - Single - BZG03C12TR | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||||
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |