Vishay Intertechnology, Inc. 16V 0.8W Zener Diode BZD27C16P-HE3-08

Description
Zener Diode, 16V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C16P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C16P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C16P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C16P-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 0.8W Zener Diode - 2086-BZD27C16P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.8W Zener Diode
2086-BZD27C16P-HE3-08
16V 0.8W Zener Diode 2086-BZD27C16P-HE3-08
Zener Diode, 16V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C16P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C16P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5.56%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C16P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C16P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C16P-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C16P-HE3-08GIDKR-ND
Single Zener Diodes BZD27C16P-HE3-08GIDKR-ND
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C16P-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C16P-HE3-08GITR-ND
Single Zener Diodes BZD27C16P-HE3-08GITR-ND
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C16P-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C16P-HE3-08GICT-ND
Single Zener Diodes BZD27C16P-HE3-08GICT-ND
Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 16V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050207-BZD27C16P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050207-BZD27C16P-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050207-BZD27C16P-HE3-08
Win Source Part Number: 1050207-BZD27C16P-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZD27C Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 800 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 15 Ohms Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): DFLZ16-7; BZG03C16TR; DFLZ20-7; DFLZ18-7; BZG03C18TR; BZG03C20TR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZD27C16P-HE3-08-ND, BZD27C16P-HE3-08GITR ,BZD27C16P-HE3-08GID KR,BZD27C16P-HE3-08G ICT Base Product Number: BZD27

Win Source Part Number: 1050207-BZD27C16P-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZD27C
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 800 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): DFLZ16-7; BZG03C16TR; DFLZ20-7; DFLZ18-7; BZG03C18TR; BZG03C20TR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZD27C16P-HE3-08-ND,BZD27C16P-HE3-08GITR,BZD27C16P-HE3-08GIDKR,BZD27C16P-HE3-08GICT
Base Product Number: BZD27

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C16P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C16P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C16P-HE3-08
DIODE ZENER 16V 800MW DO219AB

DIODE ZENER 16V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C16P-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C16P-HE3-08
Single Zener Diodes BZD27C16P-HE3-08
DIODE ZENER 16V 800MW DO219AB

DIODE ZENER 16V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C16P-HE3-08
Zener Diodes BZD27C16P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD27C16P-HE3-08 BZD27C16P-HE3-08GIDKR-ND 1050207-BZD27C16P-HE3-08 BZD27C16P-HE3-08 BZD27C16P-HE3-08 BZD27C16P-HE3-08
Product Name 16V 0.8W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape and Reel DO-219AB DO-219AB (SMF) DO-219AB DO-219AB-2
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data