Varactors Single 30V Surface Mount PG-SC79-2
DIODE VAR CAP 30V 20MA SC-79 Product overview: BB 659C-02V E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 659C-02V E7902 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 769699-BB 659C-02V E7902
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 2.75pF @ 28V, 1MHz
Capacitance Ratio: 15.3
Capacitance Ratio Condition: C1/C28
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SC79-2
Voltage - Peak Reverse (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE VAR CAP 30V 20MA SC-79
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | BB659C-02VE7902-ND | 282-BB 659C-02V E7902 | 769699-BB 659C-02V E7902 | BB 659C-02V E7902 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30V 20MA Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BB 659C-02V E7902 | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) |