Rectifier diode BYW29E-200 7.3A200V
Rectifier diode BYW29E-200 7.3A200V
Diode Standard 200V 8A Through Hole TO-220AC
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770751-BYW29E-200,12
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: BYW29E-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): DSEP8-02A; FRA803G-BP; FRA803G-BP-HF; HERA803G C0G;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE GEN PURP 200V 8A TO220AC
RECTIFIER, SINGLE, 8A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 200V 8A TO220AC
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1037579 | 1740-1180-ND | 770751-BYW29E-200,127 | BYW29E-200,127 | 65AC5915 | BYW29E-200,127 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BYW29E-200,127 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Single Diodes |
| Package | TO-220; To-220ac | TO-220 | TO-220; TO-220-2 | |||
| trr | 25 ns | 25 ns | 25 ns | |||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts |