Vishay Precision Group Single Zener Diodes BZD27C5V1P-E3-08

Description
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C5V1P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C5V1P-E3-08TR-ND
Single Zener Diodes BZD27C5V1P-E3-08TR-ND
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C5V1P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C5V1P-E3-08DKR-ND
Single Zener Diodes BZD27C5V1P-E3-08DKR-ND
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C5V1P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C5V1P-E3-08CT-ND
Single Zener Diodes BZD27C5V1P-E3-08CT-ND
Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 5.1V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Automotive 5.1V 800mW Zener Diode - 287-BZD27C5V1P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.1V 800mW Zener Diode
287-BZD27C5V1P-E3-08
Automotive 5.1V 800mW Zener Diode 287-BZD27C5V1P-E3-08
5.1V Zener Diode, 800mW, SMF, DO-219AB, AEC-Q101 Product overview: BZD27C5V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V1P-E3-08 can be used for catalog matching and distributor lookup.

5.1V Zener Diode, 800mW, SMF, DO-219AB, AEC-Q101 Product overview: BZD27C5V1P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C5V1P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C5V1P-E3-08 - 114646-BZD27C5V1P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C5V1P-E3-08
114646-BZD27C5V1P-E3-08
Diodes - Zener - Single - BZD27C5V1P-E3-08 114646-BZD27C5V1P-E3-08
Manufacturer: Vishay Win Source Part Number: 114646-BZD27C5V1P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 6 Ohm Family Name: BZD27C5V1P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C5V1P-HE3-08; BZD27C5V1P-GS18; BZD27C5V1P-GS08; BZD27C5V1P-HE3-18; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 114646-BZD27C5V1P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 6 Ohm
Family Name: BZD27C5V1P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C5V1P-HE3-08; BZD27C5V1P-GS18; BZD27C5V1P-GS08; BZD27C5V1P-HE3-18;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C5V1P-E3-08
Zener Diodes BZD27C5V1P-E3-08
Zener Diodes 5.1 Volt 0.8 Watt 5%

Zener Diodes 5.1 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 5.1V, Do-219Ab; Zener Voltage Nom Vishay - 18M8549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 5.1V, Do-219Ab; Zener Voltage Nom Vishay
18M8549
Zener Diode, 2.3W, 5.1V, Do-219Ab; Zener Voltage Nom Vishay 18M8549
ZENER DIODE, 2.3W, 5.1V, DO-219AB; Zener Voltage Nom:5.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 5.1V, DO-219AB; Zener Voltage Nom:5.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay - 28X7102 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay
28X7102
Diode, Zener, 5.1V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay 28X7102
DIODE, ZENER, 5.1V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZD27C5V1P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C5V1P-E3-08
Single Zener Diodes BZD27C5V1P-E3-08
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C5V1P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C5V1P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C5V1P-E3-08
DIODE ZENER 5.1V 800MW DO219AB

DIODE ZENER 5.1V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C5V1P-E3-08TR-ND 287-BZD27C5V1P-E3-08 114646-BZD27C5V1P-E3-08 BZD27C5V1P-E3-08 18M8549 BZD27C5V1P-E3-08 BZD27C5V1P-E3-08
Product Name Single Zener Diodes Automotive 5.1V 800mW Zener Diode Diodes - Zener - Single - BZD27C5V1P-E3-08 Zener Diodes Zener Diode, 2.3W, 5.1V, Do-219Ab; Zener Voltage Nom Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data