Vishay Precision Group Single Zener Diodes BZD27C200P-E3-08

Description
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C200P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C200P-E3-08DKR-ND
Single Zener Diodes BZD27C200P-E3-08DKR-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C200P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C200P-E3-08CT-ND
Single Zener Diodes BZD27C200P-E3-08CT-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C200P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C200P-E3-08TR-ND
Single Zener Diodes BZD27C200P-E3-08TR-ND
Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 200V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
200V 0.8W Zener Diode - 287-BZD27C200P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 0.8W Zener Diode
287-BZD27C200P-E3-08
200V 0.8W Zener Diode 287-BZD27C200P-E3-08
Zener Diode, 200V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C200P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C200P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 200V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C200P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C200P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C200P-E3-08 - 012411-BZD27C200P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C200P-E3-08
012411-BZD27C200P-E3-08
Diodes - Zener - Single - BZD27C200P-E3-08 012411-BZD27C200P-E3-08
Manufacturer: Vishay Win Source Part Number: 012411-BZD27C200P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 150V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 500 Ohm Family Name: BZD27C200P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C200P-HE3-18; BZD27C200P-GS08; BZD27C200P-HE3-08; BZD27-C200P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 012411-BZD27C200P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 150V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 500 Ohm
Family Name: BZD27C200P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C200P-HE3-18; BZD27C200P-GS08; BZD27C200P-HE3-08; BZD27-C200P;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R - 884-BZD27C200P-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R
884-BZD27C200P-E3-08
Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R 884-BZD27C200P-E3-08
Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R

Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C200P-E3-08
Zener Diodes BZD27C200P-E3-08
Zener Diodes 200 Volt 0.8 Watt 5%

Zener Diodes 200 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 200V, Do-219Ab; Zener Voltage Nom Vishay - 32C1403 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 200V, Do-219Ab; Zener Voltage Nom Vishay
32C1403
Zener Diode, 2.3W, 200V, Do-219Ab; Zener Voltage Nom Vishay 32C1403
ZENER DIODE, 2.3W, 200V, DO-219AB; Zener Voltage Nom:200V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 200V, DO-219AB; Zener Voltage Nom:200V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.8W, 200V, Do-219Ab; Zener Voltage Vz Typ Vishay - 06AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.8W, 200V, Do-219Ab; Zener Voltage Vz Typ Vishay
06AC5813
Zener Diode, 0.8W, 200V, Do-219Ab; Zener Voltage Vz Typ Vishay 06AC5813
ZENER DIODE, 0.8W, 200V, DO-219AB; Zener Voltage Vz Typ:200V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZD27C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.8W, 200V, DO-219AB; Zener Voltage Vz Typ:200V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZD27C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZD27C200P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C200P-E3-08
Single Zener Diodes BZD27C200P-E3-08
DIODE ZENER 200V 800MW DO219AB

DIODE ZENER 200V 800MW DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C200P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C200P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C200P-E3-08
DIODE ZENER 200V 800MW DO219AB

DIODE ZENER 200V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C200P-E3-08DKR-ND 287-BZD27C200P-E3-08 012411-BZD27C200P-E3-08 884-BZD27C200P-E3-08 BZD27C200P-E3-08 32C1403 06AC5813 BZD27C200P-E3-08 BZD27C200P-E3-08
Product Name Single Zener Diodes 200V 0.8W Zener Diode Diodes - Zener - Single - BZD27C200P-E3-08 Diode Zener Single 200V 6% 800mW 2-Pin SMF T/R Zener Diodes Zener Diode, 2.3W, 200V, Do-219Ab; Zener Voltage Nom Vishay Zener Diode, 0.8W, 200V, Do-219Ab; Zener Voltage Vz Typ Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB DO-219AB DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 200 volts 200 volts 200 volts 200 volts 200 volts 200 volts
ZZT 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data