Vishay Precision Group Single Zener Diodes BZD17C3V6P-E3-08

Description
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD17C3V6P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C3V6P-E3-08-ND
Single Zener Diodes BZD17C3V6P-E3-08-ND
Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 3.6V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD17C3V6P-E3-08 - 1025748-BZD17C3V6P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C3V6P-E3-08
1025748-BZD17C3V6P-E3-08
Diodes - Zener - Single - BZD17C3V6P-E3-08 1025748-BZD17C3V6P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025748-BZD17C3V6P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025748-BZD17C3V6P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C3V6P-E3-0 8 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C3V6P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C3V6P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD17C3V6P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD17C3V6P-E3-08
Single Zener Diodes BZD17C3V6P-E3-08
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C3V6P-E3-08
Zener Diodes BZD17C3V6P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C3V6P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C3V6P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C3V6P-E3-08
DIODE ZENER 3.6V 800MW DO219AB

DIODE ZENER 3.6V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD17C3V6P-E3-08-ND 1025748-BZD17C3V6P-E3-08 2086-BZD17C3V6P-E3-08 BZD17C3V6P-E3-08 BZD17C3V6P-E3-08 BZD17C3V6P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD17C3V6P-E3-08 Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB DO-219AB (SMF)
VZ 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data