Infineon Technologies AG Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1

Description
Win Source Part Number: 967131-BBY5702VH6327 XTSA1 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10 V Capacitance Ratio: 4.5 Capacitance Ratio Condition: C1/C4 Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BBY5702VH6327XTSA1BB Y 57-02V; BBY 57-02V H6327; BBY57-02V; BBY57-02V H6327; BBY57-02V,H6327; BBY57-02VH6327; BBY5702V; BBY5702VH6327; BBY5702VH6327XTSA1.; SP000743560; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BBY 57-02V H6327-ND,BBY 57-02V H6327DKR-ND,INFINFBB Y5702VH6327XTSA1,BBY 5702VH6327XTSA1TR,SP 000743560,BBY5702VH6 327,BBY5702VH6327XTS A1DKR,BBY 57-02V H6327CT,2156-BBY5702 VH6327XTSA1,BBY 57-02V H6327,BBY 57-02V H6327DKR,BBY 57-02V H6327CT-ND,BBY 57-02V H6327TR-ND,BBY5702VH 6327XTSA1CT Base Product Number: BBY57
Request a Quote Datasheet
Description
Win Source Part Number: 967131-BBY5702VH6327 XTSA1 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10 V Capacitance Ratio: 4.5 Capacitance Ratio Condition: C1/C4 Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BBY5702VH6327XTSA1BB Y 57-02V; BBY 57-02V H6327; BBY57-02V; BBY57-02V H6327; BBY57-02V,H6327; BBY57-02VH6327; BBY5702V; BBY5702VH6327; BBY5702VH6327XTSA1.; SP000743560; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BBY 57-02V H6327-ND,BBY 57-02V H6327DKR-ND,INFINFBB Y5702VH6327XTSA1,BBY 5702VH6327XTSA1TR,SP 000743560,BBY5702VH6 327,BBY5702VH6327XTS A1DKR,BBY 57-02V H6327CT,2156-BBY5702 VH6327XTSA1,BBY 57-02V H6327,BBY 57-02V H6327DKR,BBY 57-02V H6327CT-ND,BBY 57-02V H6327TR-ND,BBY5702VH 6327XTSA1CT Base Product Number: BBY57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 967131-BBY5702VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
967131-BBY5702VH6327XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 967131-BBY5702VH6327XTSA1
Win Source Part Number: 967131-BBY5702VH6327 XTSA1 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10 V Capacitance Ratio: 4.5 Capacitance Ratio Condition: C1/C4 Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BBY5702VH6327XTSA1BB Y 57-02V; BBY 57-02V H6327; BBY57-02V; BBY57-02V H6327; BBY57-02V,H6327; BBY57-02VH6327; BBY5702V; BBY5702VH6327; BBY5702VH6327XTSA1.; SP000743560; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BBY 57-02V H6327-ND,BBY 57-02V H6327DKR-ND,INFINFBB Y5702VH6327XTSA1,BBY 5702VH6327XTSA1TR,SP 000743560,BBY5702VH6 327,BBY5702VH6327XTS A1DKR,BBY 57-02V H6327CT,2156-BBY5702 VH6327XTSA1,BBY 57-02V H6327,BBY 57-02V H6327DKR,BBY 57-02V H6327CT-ND,BBY 57-02V H6327TR-ND,BBY5702VH 6327XTSA1CT Base Product Number: BBY57

Win Source Part Number: 967131-BBY5702VH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10 V
Capacitance Ratio: 4.5
Capacitance Ratio Condition: C1/C4
Package / Case: SC-79, SOD-523
Supplier Device Package: PG-SC79-2
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BBY5702VH6327XTSA1BBY 57-02V; BBY 57-02V H6327; BBY57-02V; BBY57-02V H6327; BBY57-02V,H6327; BBY57-02VH6327; BBY5702V; BBY5702VH6327; BBY5702VH6327XTSA1.; SP000743560;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BBY 57-02V H6327-ND,BBY 57-02V H6327DKR-ND,INFINFBBY5702VH6327XTSA1,BBY5702VH6327XTSA1TR,SP000743560,BBY5702VH6327,BBY5702VH6327XTSA1DKR,BBY 57-02V H6327CT,2156-BBY5702VH6327XTSA1,BBY 57-02V H6327,BBY 57-02V H6327DKR,BBY 57-02V H6327CT-ND,BBY 57-02V H6327TR-ND,BBY5702VH6327XTSA1CT
Base Product Number: BBY57

Buy Now Datasheet
10V 20MA Diode and Rectifier - 282-BBY5702VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 20MA Diode and Rectifier
282-BBY5702VH6327XTSA1
10V 20MA Diode and Rectifier 282-BBY5702VH6327XTSA1
DIODE TUNING 10V 20MA SC79 Product overview: BBY5702VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5702VH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE TUNING 10V 20MA SC79 Product overview: BBY5702VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY5702VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5702VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5702VH6327XTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1TR-ND
Varactors Single 10V Surface Mount PG-SC79-2

Varactors Single 10V Surface Mount PG-SC79-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5702VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5702VH6327XTSA1DKR-ND
Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1DKR-ND
Varactors Single 10V Surface Mount PG-SC79-2

Varactors Single 10V Surface Mount PG-SC79-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5702VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY5702VH6327XTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1CT-ND
Varactors Single 10V Surface Mount PG-SC79-2

Varactors Single 10V Surface Mount PG-SC79-2

Buy Now Datasheet
Diode, Varicap, 18.6Pf, 0.02A, Sc-79; Capacitance Cd Max @ Vr F Infineon - 79Y4021 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Varicap, 18.6Pf, 0.02A, Sc-79; Capacitance Cd Max @ Vr F Infineon
79Y4021
Diode, Varicap, 18.6Pf, 0.02A, Sc-79; Capacitance Cd Max @ Vr F Infineon 79Y4021
DIODE, VARICAP, 18.6PF, 0.02A, SC-79; Capacitance Cd Max @ Vr F:18.6pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:10V; Operating Temperature Max:125°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product RoHS Compliant: Yes

DIODE, VARICAP, 18.6PF, 0.02A, SC-79; Capacitance Cd Max @ Vr F:18.6pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:10V; Operating Temperature Max:125°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY5702VH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY5702VH6327XTSA1
Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1
DIODE TUNING 10V 20MA SC79

DIODE TUNING 10V 20MA SC79

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
BBY5702VH6327XTSA1
Varactor Diodes BBY5702VH6327XTSA1
Varactor Diodes RF DIODE

Varactor Diodes RF DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BBY5702VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BBY5702VH6327XTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BBY5702VH6327XTSA1
DIODE TUNING 10V 20MA SC79

DIODE TUNING 10V 20MA SC79

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes Diodes Varactor Diodes Varactor Diodes
Product Number 967131-BBY5702VH6327XTSA1 282-BBY5702VH6327XTSA1 BBY5702VH6327XTSA1TR-ND 79Y4021 BBY5702VH6327XTSA1 BBY5702VH6327XTSA1 BBY5702VH6327XTSA1
Product Name Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 10V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Diode, Varicap, 18.6Pf, 0.02A, Sc-79; Capacitance Cd Max @ Vr F Infineon Variable Capacitance (Varicaps, Varactors) Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 PG-SC79-2
CDmin/CDmax 4.5
CT 5.5 pF 5.5 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data