Vishay Precision Group Diodes - Zener - Single - BZD27C68P-E3-08 BZD27C68P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025811-BZD27C68P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025811-BZD27C68P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C68P-E3-08 - 1025811-BZD27C68P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C68P-E3-08
1025811-BZD27C68P-E3-08
Diodes - Zener - Single - BZD27C68P-E3-08 1025811-BZD27C68P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025811-BZD27C68P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025811-BZD27C68P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C68P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C68P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C68P-E3-08DKR-ND
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C68P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C68P-E3-08CT-ND
Single Zener Diodes 112-BZD27C68P-E3-08CT-ND
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C68P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C68P-E3-08TR-ND
Single Zener Diodes 112-BZD27C68P-E3-08TR-ND
Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 68V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
68V 0.8W Zener Diode - 287-BZD27C68P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 0.8W Zener Diode
287-BZD27C68P-E3-08
68V 0.8W Zener Diode 287-BZD27C68P-E3-08
Zener Diode, 68V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C68P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C68P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C68P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C68P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C68P-E3-08
Single Zener Diodes BZD27C68P-E3-08
DIODE ZENER 68V 800MW DO219AB

DIODE ZENER 68V 800MW DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C68P-E3-08
Zener Diodes BZD27C68P-E3-08
Zener Diodes 68 Volt 0.8 Watt 5%

Zener Diodes 68 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C68P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C68P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C68P-E3-08
DIODE ZENER 68V 800MW DO219AB

DIODE ZENER 68V 800MW DO219AB

Supplier's Site
Zener Diode, 2.3W, 68V, Do-219Ab; Zener Voltage Nom Vishay - 20H3644 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 68V, Do-219Ab; Zener Voltage Nom Vishay
20H3644
Zener Diode, 2.3W, 68V, Do-219Ab; Zener Voltage Nom Vishay 20H3644
ZENER DIODE, 2.3W, 68V, DO-219AB; Zener Voltage Nom:68V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:BZD27 Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 68V, DO-219AB; Zener Voltage Nom:68V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:BZD27 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025811-BZD27C68P-E3-08 112-BZD27C68P-E3-08DKR-ND 287-BZD27C68P-E3-08 BZD27C68P-E3-08 BZD27C68P-E3-08 BZD27C68P-E3-08 20H3644
Product Name Diodes - Zener - Single - BZD27C68P-E3-08 Single Zener Diodes 68V 0.8W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2.3W, 68V, Do-219Ab; Zener Voltage Nom Vishay
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
VZ 68 volts 68 volts 68 volts
ZZT 80 ohms 80 ohms 80 ohms
PD 800 milliwatts 0.8000 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data