Vishay Intertechnology, Inc. 120V 1.25W Zener Diode BZG03C120TR

Description
DIODE ZENER 120V 1.25W DO214AC Product overview: BZG03C120TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C120TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 120V 1.25W DO214AC Product overview: BZG03C120TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C120TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 1.25W Zener Diode - 287-BZG03C120TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 1.25W Zener Diode
287-BZG03C120TR
120V 1.25W Zener Diode 287-BZG03C120TR
DIODE ZENER 120V 1.25W DO214AC Product overview: BZG03C120TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C120TR can be used for catalog matching and distributor lookup.

DIODE ZENER 120V 1.25W DO214AC Product overview: BZG03C120TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C120TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG03C120GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C120GITR-ND
Single Zener Diodes BZG03C120GITR-ND
Zener Diode 120V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 120V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG03C120TR - 112701-BZG03C120TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C120TR
112701-BZG03C120TR
Diodes - Zener - Single - BZG03C120TR 112701-BZG03C120TR
Manufacturer: Vishay Win Source Part Number: 112701-BZG03C120TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 3μA @ 9.1V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 112701-BZG03C120TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 3μA @ 9.1V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG03C120TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG03C120TR
Single Zener Diodes BZG03C120TR
DIODE ZENER 120V 1.25W DO214AC

DIODE ZENER 120V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C120TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C120TR
Discrete Semiconductor Products - Diodes - Zener BZG03C120TR
DIODE ZENER 120V 1.25W DO214AC

DIODE ZENER 120V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG03C120TR BZG03C120GITR-ND 112701-BZG03C120TR BZG03C120TR BZG03C120TR
Product Name 120V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG03C120TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data