Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BB640E6327HTSA1 BB640E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 107709-BB640E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 107709-BB640E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BB640E6327HTSA1 - 107709-BB640E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB640E6327HTSA1
107709-BB640E6327HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB640E6327HTSA1 107709-BB640E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 107709-BB640E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107709-BB640E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 25
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB640E6327HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB640E6327HTSA1TR-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB640E6327HTSA1CT-ND
Variable Capacitance (Varicaps, Varactors) BB640E6327HTSA1CT-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB640E6327HTSA1DKR-ND
Variable Capacitance (Varicaps, Varactors) BB640E6327HTSA1DKR-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
30V 20MA Diode and Rectifier - 282-BB640E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB640E6327HTSA1
30V 20MA Diode and Rectifier 282-BB640E6327HTSA1
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB640E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB640E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB640E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB640E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB640E6327HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB640E6327HTSA1
DIODE VAR CAP 30V 20MA SOD-323

DIODE VAR CAP 30V 20MA SOD-323

Supplier's Site
Variable Capacitance Diode, Sod-323; Capacitance Infineon - 94X0424 - Newark, An Avnet Company
Chicago, IL, United States
Variable Capacitance Diode, Sod-323; Capacitance Infineon
94X0424
Variable Capacitance Diode, Sod-323; Capacitance Infineon 94X0424
VARIABLE CAPACITANCE DIODE, SOD-323; Capacitance:76pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes

VARIABLE CAPACITANCE DIODE, SOD-323; Capacitance:76pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BB640 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
BB640E6327HTSA1
Varactor Diodes BB640E6327HTSA1
Varactor Diodes Varactor Diode 30 V 20mA

Varactor Diodes Varactor Diode 30 V 20mA

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB640E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB640E6327HTSA1
Variable Capacitance (Varicaps, Varactors) BB640E6327HTSA1
DIODE VAR CAP 30V 20MA SOD-323

DIODE VAR CAP 30V 20MA SOD-323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Diodes Varactor Diodes Diodes
Product Number 107709-BB640E6327HTSA1 BB640E6327HTSA1TR-ND 282-BB640E6327HTSA1 BB640E6327HTSA1 94X0424 BB640E6327HTSA1 BB640E6327HTSA1
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BB640E6327HTSA1 Variable Capacitance (Varicaps, Varactors) 30V 20MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diode, Sod-323; Capacitance Infineon Varactor Diodes Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs
Package PG-SOD323-2 SOD-323; SC-76, SOD-323 Tape & Reel (TR) PG-SOD323-3D SOD-323; SOD-323-2
CDmin/CDmax 25
Unlock Full Specs
to access all available technical data