Vishay Precision Group Schottky Diodes & Rectifiers BYM10-1000-E3/96

Description
Diode 1KV 1A
Request a Quote Datasheet
Description
Diode 1KV 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7102787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102787P
Schottky Diodes & Rectifiers 7102787P
Diode 1KV 1A

Diode 1KV 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7102787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102787
Schottky Diodes & Rectifiers 7102787
Diode 1KV 1A

Diode 1KV 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1652927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652927
Schottky Diodes & Rectifiers 1652927
Diode 1KV 1A

Diode 1KV 1A

Supplier's Site
Diodes, Rectifiers - Single - BYM10-1000-E3/96 - 012391-BYM10-1000-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-1000-E3/96
012391-BYM10-1000-E3/96
Diodes, Rectifiers - Single - BYM10-1000-E3/96 012391-BYM10-1000-E3/96
Manufacturer: Vishay Win Source Part Number: 012391-BYM10-1000-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012391-BYM10-1000-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1kV 1A Diode and Rectifier - 280-BYM10-1000-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1kV 1A Diode and Rectifier
280-BYM10-1000-E3/96
SMD 1kV 1A Diode and Rectifier 280-BYM10-1000-E3/96
1kV 1A Small Signal Diode, DO-213AB, SMD, Tape & Reel Product overview: BYM10-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-1000-E3/96 can be used for catalog matching and distributor lookup.

1kV 1A Small Signal Diode, DO-213AB, SMD, Tape & Reel Product overview: BYM10-1000-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-1000-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYM10-1000-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-1000-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-1000-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-1000-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-1000-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-1000-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Single Diodes BYM10-1000-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 1000 Volt 1.0 Amp Glass Passivated

Rectifiers 1000 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K2977 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K2977
Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K2977
DIODE, STANDARD, 1A, 100V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 1Kv, 1A, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 60AC3558 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1Kv, 1A, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
60AC3558
Rectifier, 1Kv, 1A, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 60AC3558
RECTIFIER, 1KV, 1A, DO-213AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER, 1KV, 1A, DO-213AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Rectifiers
Product Number 7102787P 7102787 012391-BYM10-1000-E3/96 280-BYM10-1000-E3/96 BYM10-1000-E3/96GICT-ND BYM10-1000-E3/96 BYM10-1000-E3/96 BYM10-1000-E3/96 76K2977 60AC3558
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BYM10-1000-E3/96 SMD 1kV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers Diode, Standard, 1A, 100V, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, 1Kv, 1A, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
Package DO-213AB Do-213ab Tape and Reel MELF; DO-213AB, MELF (Glass) DO-213AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.1 volts 1.2 volts
VR 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2580639P - RS Components, Ltd.
Specs
Package TSLP
RoHS Compliant RoHS
View Details
7 suppliers
50 V, 15 A low VF MEGA Schottky barrier rectifier - PMEG050V150EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 650 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details