Manufacturer: Infineon Technologies
Win Source Part Number: 863559-BB 659C E7912
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Varactors Single 30 V Surface Mount SCD-80
Package: Reel - TR
Package: SC-80
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB659
Categories: Discrete Semiconductor Products
Case / Package: SCD-80
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BB 659C E7912-ND, BB659CE7912, SP000104720
DIODE VARIABLE 30V 20MA SCD-80 Product overview: BB 659C E7912 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 659C E7912 can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SCD-80
DIODE VARIABLE 30V 20MA SCD-80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 863559-BB 659C E7912 | 282-BB 659C E7912 | BB659CE7912-ND | BB 659C E7912 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BB 659C E7912 | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SCD-80 | Tape & Reel (TR) | SC-80 |