Infineon Technologies AG 7V 20MA SOT-23 Diode and Rectifier BBY 51 E6433

Description
DIODE TUNING 7V 20MA SOT-23 Product overview: BBY 51 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51 E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 7V 20MA SOT-23 Product overview: BBY 51 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51 E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 20MA SOT-23 Diode and Rectifier
282-BBY 51 E6433
7V 20MA SOT-23 Diode and Rectifier 282-BBY 51 E6433
DIODE TUNING 7V 20MA SOT-23 Product overview: BBY 51 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51 E6433 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA SOT-23 Product overview: BBY 51 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY51E6433-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY51E6433-ND
Variable Capacitance (Varicaps, Varactors) BBY51E6433-ND
Varactors 1 Pair Common Cathode 7V Surface Mount PG-SOT23

Varactors 1 Pair Common Cathode 7V Surface Mount PG-SOT23

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51 E6433 - 1022307-BBY 51 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51 E6433
1022307-BBY 51 E6433
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51 E6433 1022307-BBY 51 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 1022307-BBY 51 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022307-BBY 51 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY 51 E6433 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY 51 E6433
Variable Capacitance (Varicaps, Varactors) BBY 51 E6433
DIODE TUNING 7V 20MA SOT-23

DIODE TUNING 7V 20MA SOT-23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes
Product Number 282-BBY 51 E6433 BBY51E6433-ND 1022307-BBY 51 E6433 BBY 51 E6433
Product Name 7V 20MA SOT-23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51 E6433 Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3
Unlock Full Specs
to access all available technical data