Manufacturer: Vishay
Win Source Part Number: 913851-BZD27B24P-HE3
Series: Automotive, AEC-Q101, BZD27B
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 24 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27B24
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27B24P-HE3-08GIDK
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)
Zener Diode, Product overview: BZD27B24P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27B24P-HE3-0
Zener Diodes ZENER DIODE SMF AEC-Q101 Qualified
DIODE ZENER 24V 800MW DO219AB
DIODE ZENER 24V 800MW DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 913851-BZD27B24P-HE3-08 | BZD27B24P-HE3-08GITR-ND | 2086-BZD27B24P-HE3-08 | BZD27B24P-HE3-08 | BZD27B24P-HE3-08 | BZD27B24P-HE3-08 |
| Product Name | Diodes - Zener - Single - BZD27B24P-HE3-08 | Single Zener Diodes | Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | DO-219AB (SMF) | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts |