Vishay Precision Group Single Zener Diodes BZD27C51P-E3-08

Description
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C51P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C51P-E3-08GIDKR-ND
Single Zener Diodes BZD27C51P-E3-08GIDKR-ND
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C51P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C51P-E3-08GITR-ND
Single Zener Diodes BZD27C51P-E3-08GITR-ND
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C51P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C51P-E3-08GICT-ND
Single Zener Diodes BZD27C51P-E3-08GICT-ND
Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 51V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
51V 0.8W Zener Diode - 287-BZD27C51P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 0.8W Zener Diode
287-BZD27C51P-E3-08
51V 0.8W Zener Diode 287-BZD27C51P-E3-08
Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C51P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5.88%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C51P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C51P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C51P-E3-08 - 1025800-BZD27C51P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C51P-E3-08
1025800-BZD27C51P-E3-08
Diodes - Zener - Single - BZD27C51P-E3-08 1025800-BZD27C51P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025800-BZD27C51P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 39V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025800-BZD27C51P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C51P-E3-08
Zener Diodes BZD27C51P-E3-08
Zener Diodes 51 Volt 0.8 Watt 5%

Zener Diodes 51 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C51P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C51P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C51P-E3-08
DIODE ZENER 51V 800MW DO219AB

DIODE ZENER 51V 800MW DO219AB

Supplier's Site
Single Zener Diodes - BZD27C51P-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZD27C51P-E3-08
Single Zener Diodes BZD27C51P-E3-08
DIODE ZENER 51V 800MW DO219AB

DIODE ZENER 51V 800MW DO219AB

Supplier's Site Datasheet
Zener Diode, 2.3W, 51V, Do-219Ab; Zener Voltage Nom Vishay - 32C1408 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 51V, Do-219Ab; Zener Voltage Nom Vishay
32C1408
Zener Diode, 2.3W, 51V, Do-219Ab; Zener Voltage Nom Vishay 32C1408
ZENER DIODE, 2.3W, 51V, DO-219AB; Zener Voltage Nom:51V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 2.3W, 51V, DO-219AB; Zener Voltage Nom:51V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C51P-E3-08GIDKR-ND 287-BZD27C51P-E3-08 1025800-BZD27C51P-E3-08 BZD27C51P-E3-08 BZD27C51P-E3-08 BZD27C51P-E3-08 32C1408
Product Name Single Zener Diodes 51V 0.8W Zener Diode Diodes - Zener - Single - BZD27C51P-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 2.3W, 51V, Do-219Ab; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 150 C (? to 302 F)
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB (SMF) DO-219AB DO-219AB
RoHS Compliant RoHS RoHS
VZ 51 volts 51 volts 51 volts 51 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data