Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 847203-BYT261PIV-400
Features: Diode Array 400 V
Package: Tube
Part Status: Obsolete
Family Name: BYT261
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-2681-5, 497-2681-5-NDR
60A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: BYT261PIV-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT261PIV-400 can be used for catalog matching and distributor lookup.
DIODE MODULE GP 400V 60A ISOTOP
FAST RECTIFIER, DUAL, 60A, ISOTOP; Repetitive Peak Reverse Voltage:400V; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
DIODE MODULE 400V 60A ISOTOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-2681-5-ND | 847203-BYT261PIV-400 | 286-BYT261PIV-400 | BYT261PIV-400 | 37M1898 | BYT261PIV-400 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BYT261PIV-400 | 60A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Rectifier, Dual, 60A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays |
| Tj | 150 C (302 F) | -40 C (-40 F) | ||||
| Package | ISOTOP | Rail/Tube | ISOTOP | |||
| Diode Type | Diode Array 400 V | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 60 amps |